Bourns, Inc. Resistance Bourns 4308R-101-682LF.

Description
Resistance:6.8kohm; Network Circuit Type:Bussed; No. of Elements:7Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4300R Series RoHS Compliant: Yes
Description
Resistance:6.8kohm; Network Circuit Type:Bussed; No. of Elements:7Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4300R Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 16AC0629 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
16AC0629
Resistance Bourns 16AC0629
Resistance:6.8kohm; Network Circuit Type:Bussed; No. of Elements:7Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4300R Series RoHS Compliant: Yes

Resistance:6.8kohm; Network Circuit Type:Bussed; No. of Elements:7Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4300R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AC0629
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 6800 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details