Bourns, Inc. Resistor Networks, Arrays 4308R-101-680LF

Description
68 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
68 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4308R-1-680LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-1-680LF-ND
Resistor Networks, Arrays 4308R-1-680LF-ND
68 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

68 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor Network,thick Film,68Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7808-Case Rohs Compliant Bourns - 32K8972 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,68Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7808-Case Rohs Compliant Bourns
32K8972
Resistor Network,thick Film,68Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7808-Case Rohs Compliant Bourns 32K8972
Resistor Network,Thick Film,68Ohms,100WV,2+ /-% Tol,-100,100ppm-TC,7 808-Case RoHS Compliant: Yes

Resistor Network,Thick Film,68Ohms,100WV,2+/-% Tol,-100,100ppm-TC,7808-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4308R-1-680LF-ND 32K8972
Product Name Resistor Networks, Arrays Resistor Network,thick Film,68Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7808-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 68 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers