Bourns, Inc. Resistor Networks, Arrays 4308R-101-471LF

Description
470 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
470 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4308R-1-471LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-1-471LF-ND
Resistor Networks, Arrays 4308R-1-471LF-ND
470 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

470 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor Network, Bussed, 7 Resistor, 470 Ohm, 2%, Sip; Resistance Bourns - 32K8960 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Bussed, 7 Resistor, 470 Ohm, 2%, Sip; Resistance Bourns
32K8960
Resistor Network, Bussed, 7 Resistor, 470 Ohm, 2%, Sip; Resistance Bourns 32K8960
RESISTOR NETWORK, BUSSED, 7 RESISTOR, 470 OHM, 2%, SIP; Resistance:470ohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR NETWORK, BUSSED, 7 RESISTOR, 470 OHM, 2%, SIP; Resistance:470ohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4308R-1-471LF-ND 32K8960
Product Name Resistor Networks, Arrays Resistor Network, Bussed, 7 Resistor, 470 Ohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers