Bourns, Inc. Resistance Bourns 4308R-101-332LF.

Description
Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Description
Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 16AC0628 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
16AC0628
Resistance Bourns 16AC0628
Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AC0628
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 3300 ohms
Tolerance 2 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details