330 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4308R-1-331-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | ThroughHole; 8-SIP |
| Resistance Range | 330 ohms |