Bourns, Inc. Resistor Networks, Arrays - 4308R-101-330LF 4308R-101-330LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 743854-4308R-101-330 LF Manufacturer Homepage: www.bourns.com Reference case: DIP-8 Reference Date Code: 1051+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 743854-4308R-101-330 LF Manufacturer Homepage: www.bourns.com Reference case: DIP-8 Reference Date Code: 1051+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4308R-101-330LF
743854-4308R-101-330LF
Resistor Networks, Arrays - 4308R-101-330LF 743854-4308R-101-330LF
Manufacturer: Bourns Inc. Win Source Part Number: 743854-4308R-101-330 LF Manufacturer Homepage: www.bourns.com Reference case: DIP-8 Reference Date Code: 1051+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 743854-4308R-101-330LF
Manufacturer Homepage: www.bourns.com
Reference case: DIP-8
Reference Date Code: 1051+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
33 OHM Resistor - 50-4308R-101-330LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Resistor
50-4308R-101-330LF
33 OHM Resistor 50-4308R-101-330LF
RES ARRAY 7 RES 33 OHM 8SIP Product overview: 4308R-101-330LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-330LF can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES 33 OHM 8SIP Product overview: 4308R-101-330LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-330LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4308R-1-330LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-1-330LF-ND
Resistor Networks, Arrays 4308R-1-330LF-ND
33 Ohm ±1Ohm 200mW Power Per Element Bussed 7 Resistor Network/Array ±250ppm/°C 8-SIP

33 Ohm ±1Ohm 200mW Power Per Element Bussed 7 Resistor Network/Array ±250ppm/°C 8-SIP

Buy Now Datasheet
Resistor Network,thick Film,33Ohms,100Wv,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns - 32K8949 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,33Ohms,100Wv,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns
32K8949
Resistor Network,thick Film,33Ohms,100Wv,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns 32K8949
Resistor Network,Thick Film,33Ohms,100WV,-2 50,250ppm-TC,7808-Ca se RoHS Compliant: Yes

Resistor Network,Thick Film,33Ohms,100WV,-250,250ppm-TC,7808-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 743854-4308R-101-330LF 50-4308R-101-330LF 4308R-1-330LF-ND 32K8949
Product Name Resistor Networks, Arrays - 4308R-101-330LF 33 OHM Resistor Resistor Networks, Arrays Resistor Network,thick Film,33Ohms,100Wv,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 8-SIP ThroughHole; 8-SIP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details