Bourns, Inc. Resistor Networks, Arrays - 4308R-101-271LF 4308R-101-271LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 736477-4308R-101-271 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 270 Circuit Type: Bussed Number of Resistors: 7 Number of Pins: 8 Power Per Element: 200mW Categories: Resistors Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: 4308R Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 736477-4308R-101-271 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 270 Circuit Type: Bussed Number of Resistors: 7 Number of Pins: 8 Power Per Element: 200mW Categories: Resistors Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: 4308R Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4308R-101-271LF
736477-4308R-101-271LF
Resistor Networks, Arrays - 4308R-101-271LF 736477-4308R-101-271LF
Manufacturer: Bourns Inc. Win Source Part Number: 736477-4308R-101-271 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 270 Circuit Type: Bussed Number of Resistors: 7 Number of Pins: 8 Power Per Element: 200mW Categories: Resistors Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: 4308R Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 736477-4308R-101-271LF
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 270
Circuit Type: Bussed
Number of Resistors: 7
Number of Pins: 8
Power Per Element: 200mW
Categories: Resistors
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: 4308R
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Parts Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm)
Resistor-Ratio-Drift: 50ppm/°C

Buy Now
270 OHM Resistor - 50-4308R-101-271LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270 OHM Resistor
50-4308R-101-271LF
270 OHM Resistor 50-4308R-101-271LF
RES ARRAY 7 RES 270 OHM 8SIP Product overview: 4308R-101-271LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-271LF can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES 270 OHM 8SIP Product overview: 4308R-101-271LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-271LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4308R-1-271LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-1-271LF-ND
Resistor Networks, Arrays 4308R-1-271LF-ND
270 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

270 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 736477-4308R-101-271LF 50-4308R-101-271LF 4308R-1-271LF-ND
Product Name Resistor Networks, Arrays - 4308R-101-271LF 270 OHM Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging ThroughHole 8-SIP ThroughHole; 8-SIP
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers