Bourns, Inc. Resistor Networks, Arrays 4308R-101-270

Description
27 Ohm ±1Ohm 200mW Power Per Element Bussed 7 Resistor Network/Array ±250ppm/°C 8-SIP
Request a Quote Datasheet
Description
27 Ohm ±1Ohm 200mW Power Per Element Bussed 7 Resistor Network/Array ±250ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4308R-1-270-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-1-270-ND
Resistor Networks, Arrays 4308R-1-270-ND
27 Ohm ±1Ohm 200mW Power Per Element Bussed 7 Resistor Network/Array ±250ppm/°C 8-SIP

27 Ohm ±1Ohm 200mW Power Per Element Bussed 7 Resistor Network/Array ±250ppm/°C 8-SIP

Buy Now Datasheet
Thick Film Resistor Network; Resistance Bourns - 31C6713 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Network; Resistance Bourns
31C6713
Thick Film Resistor Network; Resistance Bourns 31C6713
Thick Film Resistor Network; Resistance:27ohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Power Rating:1W RoHS Compliant: No

Thick Film Resistor Network; Resistance:27ohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Power Rating:1W RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4308R-1-270-ND 31C6713
Product Name Resistor Networks, Arrays Thick Film Resistor Network; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 27 ohms 27 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistor Networks, Arrays - CN1J8TTE102J - 1134480-CN1J8TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details