Bourns, Inc. Resistor Networks, Arrays 4308R-101-222LF

Description
2.2k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
2.2k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4308R-1-222LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-1-222LF-ND
Resistor Networks, Arrays 4308R-1-222LF-ND
2.2k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

2.2k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RES ARRAY 7 RES 2.2K OHM 8SIP Product overview: 4308R-101-222LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-222LF can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES 2.2K OHM 8SIP Product overview: 4308R-101-222LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-222LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Bussed Resistor Network 7, 2.2Kohm, 2%, Sip; Resistance Bourns - 32K8941 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 7, 2.2Kohm, 2%, Sip; Resistance Bourns
32K8941
Resistor, Bussed Resistor Network 7, 2.2Kohm, 2%, Sip; Resistance Bourns 32K8941
RESISTOR, BUSSED RESISTOR NETWORK 7, 2.2KOHM, 2%, SIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 7, 2.2KOHM, 2%, SIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site
RES ARRAY 7 RES 2.2K OHM 8SIP - 103-4308R-101-222LF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 7 RES 2.2K OHM 8SIP
103-4308R-101-222LF
RES ARRAY 7 RES 2.2K OHM 8SIP 103-4308R-101-222LF
RES ARRAY 7 RES 2.2K OHM 8SIP

RES ARRAY 7 RES 2.2K OHM 8SIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 4308R-1-222LF-ND 50-4308R-101-222LF 32K8941 103-4308R-101-222LF
Product Name Resistor Networks, Arrays Resistor Resistor, Bussed Resistor Network 7, 2.2Kohm, 2%, Sip; Resistance Bourns RES ARRAY 7 RES 2.2K OHM 8SIP
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP 8-SIP SIP ThroughHole; Through Hole
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details