Win Source Part Number: 1154948-4308R-101-15
Category: Resistors>Resistor Networks, Arrays
Series: 4300R
Package: Tube
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 25
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 150
Circuit Type: Bussed
Number of Resistors: 7
Number of Pins: 8
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 8-SIP
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm)
Alternative Parts (Cross-Reference): 4308R-101-151 LF;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
Resistor-Ratio-Drift
REACH Status: REACH Affected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4308R101151LF
Base Product Number: 4308R
150 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
RES ARRAY 7 RES 150 OHM 8SIP Product overview: 4308R-101-151LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-151LF can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1154948-4308R-101-151LF | 4308R-101-151LF-ND | 50-4308R-101-151LF |
| Product Name | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | 150 OHM Resistor |
| Configuration | Chip Array | Chip Array | |
| Mounting / Packaging | ThroughHole | ThroughHole; 8-SIP | 8-SIP |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |
| Tolerance | 2 +/- % | 2 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |