Bourns, Inc. Resistor Networks, Arrays 4308R-101-121LF

Description
120 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
120 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4308R-1-121LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-1-121LF-ND
Resistor Networks, Arrays 4308R-1-121LF-ND
120 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

120 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4308R-101-121LF
729036-4308R-101-121LF
Resistor Networks, Arrays - 4308R-101-121LF 729036-4308R-101-121LF
Manufacturer: Bourns Inc. Win Source Part Number: 729036-4308R-101-121 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 120 Circuit Type: Bussed Number of Resistors: 7 Number of Pins: 8 Power Per Element: 200mW Categories: Resistors Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: 4308R Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 729036-4308R-101-121LF
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 120
Circuit Type: Bussed
Number of Resistors: 7
Number of Pins: 8
Power Per Element: 200mW
Categories: Resistors
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: 4308R
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Parts Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm)
Resistor-Ratio-Drift: 50ppm/°C

Buy Now
120 OHM Resistor - 50-4308R-101-121LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Resistor
50-4308R-101-121LF
120 OHM Resistor 50-4308R-101-121LF
RES ARRAY 7 RES 120 OHM 8SIP Product overview: 4308R-101-121LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-121LF can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES 120 OHM 8SIP Product overview: 4308R-101-121LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-121LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network,thick Film,120Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7808-Case Rohs Compliant Bourns - 32K8926 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,120Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7808-Case Rohs Compliant Bourns
32K8926
Resistor Network,thick Film,120Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7808-Case Rohs Compliant Bourns 32K8926
Resistor Network,Thick Film,120Ohms,100WV,2 +/-% Tol,-100,100ppm-TC,7 808-Case RoHS Compliant: Yes

Resistor Network,Thick Film,120Ohms,100WV,2+/-% Tol,-100,100ppm-TC,7808-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4308R-1-121LF-ND 729036-4308R-101-121LF 50-4308R-101-121LF 32K8926
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4308R-101-121LF 120 OHM Resistor Resistor Network,thick Film,120Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7808-Case Rohs Compliant Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP ThroughHole 8-SIP
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details