Bourns, Inc. Resistor 4308R-101-104

Description
RES ARRAY 7 RES 100K OHM 8SIP Product overview: 4308R-101-104 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 7 RES 100K OHM 8SIP Product overview: 4308R-101-104 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 7 RES 100K OHM 8SIP Product overview: 4308R-101-104 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-104 can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES 100K OHM 8SIP Product overview: 4308R-101-104 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4308R-1-104-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-1-104-ND
Resistor Networks, Arrays 4308R-1-104-ND
100k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

100k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
991876-4308R-101-104
Resistors - Resistor Networks, Arrays 991876-4308R-101-104
Win Source Part Number: 991876-4308R-101-104 Category: Resistors>Resistor Networks, Arrays Series: 4300R Package: Tube Height - Seated (Max): 0.195" (4.95mm) Standard Package: 25 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 100k Circuit Type: Bussed Number of Resistors: 7 Number of Pins: 8 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 8-SIP Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable Resistor-Ratio-Drift : 50ppm/°C REACH Status: REACH Affected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4308R-1-104,4308R101 104 Base Product Number: 4308R RoHS Status: RoHS non-compliant

Win Source Part Number: 991876-4308R-101-104
Category: Resistors>Resistor Networks, Arrays
Series: 4300R
Package: Tube
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 25
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100k
Circuit Type: Bussed
Number of Resistors: 7
Number of Pins: 8
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 8-SIP
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
Resistor-Ratio-Drift: 50ppm/°C
REACH Status: REACH Affected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4308R-1-104,4308R101104
Base Product Number: 4308R
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Resistor Networks, Arrays - 4308R-101-104 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4308R-101-104
Resistor Networks, Arrays 4308R-101-104
RES ARRAY 7 RES 100K OHM 8SIP

RES ARRAY 7 RES 100K OHM 8SIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 50-4308R-101-104 4308R-1-104-ND 991876-4308R-101-104 4308R-101-104
Product Name Resistor Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Technology / Construction Thick Film
Mounting / Packaging 8-SIP ThroughHole; 8-SIP ThroughHole
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 1 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistor Networks, Arrays - CN1E4KTTD472J - 965885-CN1E4KTTD472J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details