Bourns, Inc. Resistor Networks, Arrays 4308R-101-103

Description
10k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4308R-1-103-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-1-103-ND
Resistor Networks, Arrays 4308R-1-103-ND
10k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network, 7, 10Kohm, 2%, Sip; Resistance Bourns - 02F3007 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 7, 10Kohm, 2%, Sip; Resistance Bourns
02F3007
Resistor, Bussed Resistor Network, 7, 10Kohm, 2%, Sip; Resistance Bourns 02F3007
RESISTOR, BUSSED RESISTOR NETWORK, 7, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR, BUSSED RESISTOR NETWORK, 7, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4308R-1-103-ND 02F3007
Product Name Resistor Networks, Arrays Resistor, Bussed Resistor Network, 7, 10Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers