Bourns, Inc. Resistor Networks, Arrays - 4308R-101-102 4308R-101-102

Description
Manufacturer: Bourns Inc. Win Source Part Number: 803103-4308R-101-102 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1k Circuit Type: Bussed Number of Resistors: 7 Number of Pins: 8 Power Per Element: 200mW Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm) Manufacturer Package: 8-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Resistor-Ratio-Drift : 50ppm/°C Part Number Series: 4308R
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 803103-4308R-101-102 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1k Circuit Type: Bussed Number of Resistors: 7 Number of Pins: 8 Power Per Element: 200mW Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm) Manufacturer Package: 8-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Resistor-Ratio-Drift : 50ppm/°C Part Number Series: 4308R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4308R-101-102
803103-4308R-101-102
Resistor Networks, Arrays - 4308R-101-102 803103-4308R-101-102
Manufacturer: Bourns Inc. Win Source Part Number: 803103-4308R-101-102 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1k Circuit Type: Bussed Number of Resistors: 7 Number of Pins: 8 Power Per Element: 200mW Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm) Manufacturer Package: 8-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Resistor-Ratio-Drift : 50ppm/°C Part Number Series: 4308R

Manufacturer: Bourns Inc.
Win Source Part Number: 803103-4308R-101-102
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1k
Circuit Type: Bussed
Number of Resistors: 7
Number of Pins: 8
Power Per Element: 200mW
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm)
Manufacturer Package: 8-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Resistor-Ratio-Drift: 50ppm/°C
Part Number Series: 4308R

Buy Now
Resistor Networks, Arrays - 4308R-1-102-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-1-102-ND
Resistor Networks, Arrays 4308R-1-102-ND
1k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

1k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RES ARRAY 7 RES 1K OHM 8SIP Product overview: 4308R-101-102 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-102 can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES 1K OHM 8SIP Product overview: 4308R-101-102 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 803103-4308R-101-102 4308R-1-102-ND 50-4308R-101-102
Product Name Resistor Networks, Arrays - 4308R-101-102 Resistor Networks, Arrays Resistor
Configuration Chip Array Chip Array
Mounting / Packaging ThroughHole ThroughHole; 8-SIP 8-SIP
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers