Bourns, Inc. Resistor Networks, Arrays 4308R-101-100

Description
10 Ohm ±1Ohm 200mW Power Per Element Bussed 7 Resistor Network/Array ±250ppm/°C 8-SIP
Request a Quote Datasheet
Description
10 Ohm ±1Ohm 200mW Power Per Element Bussed 7 Resistor Network/Array ±250ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4308R-101-100-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-101-100-ND
Resistor Networks, Arrays 4308R-101-100-ND
10 Ohm ±1Ohm 200mW Power Per Element Bussed 7 Resistor Network/Array ±250ppm/°C 8-SIP

10 Ohm ±1Ohm 200mW Power Per Element Bussed 7 Resistor Network/Array ±250ppm/°C 8-SIP

Buy Now Datasheet
Resistor Network,thick Film,10Ohms,100Wv,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns - 04B6670 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,10Ohms,100Wv,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns
04B6670
Resistor Network,thick Film,10Ohms,100Wv,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns 04B6670
Resistor Network,Thick Film,10Ohms,100WV,-2 50,250ppm-TC,7808-Ca se RoHS Compliant: No

Resistor Network,Thick Film,10Ohms,100WV,-250,250ppm-TC,7808-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4308R-101-100-ND 04B6670
Product Name Resistor Networks, Arrays Resistor Network,thick Film,10Ohms,100Wv,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details