RES ARRAY 4 RES 470 OHM 8SIP Product overview: 4308M-102-471LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308M-102-471LF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 743853-4308M-102-471
Manufacturer Homepage: www.bourns.com
Reference case: DIP-8
Reference Date Code: 1524+
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
470 Ohm ±2% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-4308M-102-471LF | 743853-4308M-102-471LF | 4308M-102-471LF-ND |
| Product Name | 470 OHM Resistor | Resistor Networks, Arrays - 4308M-102-471LF | Resistor Networks, Arrays |
| Technology / Construction | Thick Film | ||
| Mounting / Packaging | 8-SIP | ThroughHole; 8-SIP | |
| Resistance Range | 470 ohms | 470 ohms | |
| Power Rating | 1.2 watts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |