Manufacturer: Bourns Inc.
Win Source Part Number: 743852-4308M-102-272
Manufacturer Homepage: www.bourns.com
Reference case: DIP-8
Reference Date Code: 1515+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
RES ARRAY 4 RES 2.7K OHM 8SIP Product overview: 4308M-102-272LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308M-102-272LF can be used for catalog matching and distributor lookup.
2.7k Ohm ±2% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 743852-4308M-102-272LF | 50-4308M-102-272LF | 4308M-102-272LF-ND |
| Product Name | Resistor Networks, Arrays - 4308M-102-272LF | Resistor | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | |
| Technology / Construction | Thick Film | ||
| Mounting / Packaging | 8-SIP | ThroughHole; 8-SIP | |
| Resistance Range | 2700 ohms | 2700 ohms | |
| Power Rating | 1.2 watts |