Bourns, Inc. Resistor Networks, Arrays 4308M-101-680LF

Description
68 Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
68 Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4308M-101-680LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308M-101-680LF-ND
Resistor Networks, Arrays 4308M-101-680LF-ND
68 Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

68 Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns - 32K8880 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns
32K8880
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns 32K8880
RESISTORS NETWORK - THICK FILM MOLD SIP ROHS COMPLIANT: YES

RESISTORS NETWORK - THICK FILM MOLD SIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4308M-101-680LF-ND 32K8880
Product Name Resistor Networks, Arrays Resistors Network Thick Film Mold Sip Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 68 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details