Manufacturer: Bourns Inc.
Win Source Part Number: 1328299-4308M-101-10
Category: Resistors>Resistor Networks, Arrays
Packaging: Tube
Size / Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm)
Height - Seated (Max): 0.250" (6.35mm)
Standard Package: 250
Mounting: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1k
Circuit Type: Bussed
Number of Resistors: 7
Number of Pins: 8
Power Per Element: 250mW
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 8-SIP
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
Resistor-Ratio-Drift
REACH Status: REACH Affected
HTSUS: 8533.21.0050
Base Product Number: 4308M
RoHS Status: ROHS3 Compliant
1k Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
RESISTORS NETWORK - THICK FILM MOLD SIP ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1328299-4308M-101-102LF | 4308M-101-102LF-ND | 32K8864 |
| Product Name | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | Resistors Network Thick Film Mold Sip Rohs Compliant Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | ThroughHole | ThroughHole; 8-SIP | |
| Resistance Range | 1000 ohms | 1000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |