18k Ohm ±2% 500mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
RESISTORS NETWORK - THICK FILM MOLD SIP ROHS COMPLIANT: NO
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4308H-102-183-ND | 04B6597 |
| Product Name | Resistor Networks, Arrays | Resistors Network Thick Film Mold Sip Rohs Compliant Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 8-SIP | |
| Resistance Range | 18000 ohms | |
| Tolerance | 2 +/- % |