RES NETWORK 8 RES MULT OHM 6SIP Product overview: 4306R-104-221/331 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-104-221/331
Manufacturer: Bourns Inc.
Win Source Part Number: 906847-4306R-104-221
Series: 4300R
Operating Temperature Range: -55°C ~ 125°C
Features: 220, 330 Ohm ±2% 200mW Power Per Element Dual Terminator 8 Resistor Network/Array ±100ppm/°C 6-SIP
Package: 6-SIP
Package: Bulk
Mounting: Through Hole
Family Name: 4306R
Categories: Resistors
Case / Package: 6-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0050
220, 330 Ohm ±2% 200mW Power Per Element Dual Terminator 8 Resistor Network/Array ±100ppm/°C 6-SIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-4306R-104-221/331 | 906847-4306R-104-221/331 | 4306R-4-221/331-ND |
| Product Name | Resistor | Resistor Networks, Arrays - 4306R-104-221/331 | Resistor Networks, Arrays |
| Technology / Construction | Thick Film | ||
| Mounting / Packaging | 6-SIP | ThroughHole | ThroughHole; 6-SIP |
| Resistance Range | 220 ohms | 220 to 330 ohms | |
| Power Rating | 0.7500 watts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |