Bourns, Inc. Resistor Networks, Arrays 4306R-102-472

Description
4.7k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
4.7k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4306R-2-472-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4306R-2-472-ND
Resistor Networks, Arrays 4306R-2-472-ND
4.7k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

4.7k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor, Iso Res N/w 3, 4.7Kohm, 2%, Sip; Resistance Bourns - 02F2973 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Iso Res N/w 3, 4.7Kohm, 2%, Sip; Resistance Bourns
02F2973
Resistor, Iso Res N/w 3, 4.7Kohm, 2%, Sip; Resistance Bourns 02F2973
RESISTOR, ISO RES N/W 3, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: No

RESISTOR, ISO RES N/W 3, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4306R-2-472-ND 02F2973
Product Name Resistor Networks, Arrays Resistor, Iso Res N/w 3, 4.7Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP SIP
Resistance Range 4700 ohms 4700 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details