Bourns, Inc. Electronic Wholesale - 4306R-102-392LF 4306R-102-392LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 751370-4306R-102-392 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 3.9k Circuit Type: Isolated Number of Resistors: 3 Number of Pins: 6 Power Per Element: 300mW Categories: Resistors Supplier Device Package: 6-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 6-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 4306R Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Parts Dimension: 0.584" L x 0.085" W (14.83mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 751370-4306R-102-392 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 3.9k Circuit Type: Isolated Number of Resistors: 3 Number of Pins: 6 Power Per Element: 300mW Categories: Resistors Supplier Device Package: 6-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 6-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 4306R Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Parts Dimension: 0.584" L x 0.085" W (14.83mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - 4306R-102-392LF
751370-4306R-102-392LF
Electronic Wholesale - 4306R-102-392LF 751370-4306R-102-392LF
Manufacturer: Bourns Inc. Win Source Part Number: 751370-4306R-102-392 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 3.9k Circuit Type: Isolated Number of Resistors: 3 Number of Pins: 6 Power Per Element: 300mW Categories: Resistors Supplier Device Package: 6-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 6-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 4306R Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Parts Dimension: 0.584" L x 0.085" W (14.83mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 751370-4306R-102-392LF
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 3.9k
Circuit Type: Isolated
Number of Resistors: 3
Number of Pins: 6
Power Per Element: 300mW
Categories: Resistors
Supplier Device Package: 6-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 6-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: 4306R
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Parts Dimension: 0.584" L x 0.085" W (14.83mm x 2.16mm)
Resistor-Ratio-Drift: 50ppm/°C

Buy Now
RES ARRAY 3 RES 3.9K OHM 6SIP Product overview: 4306R-102-392LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-102-392LF can be used for catalog matching and distributor lookup.

RES ARRAY 3 RES 3.9K OHM 6SIP Product overview: 4306R-102-392LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-102-392LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4306R-2-392LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4306R-2-392LF-ND
Resistor Networks, Arrays 4306R-2-392LF-ND
3.9k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

3.9k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor Network,thick Film,3.9Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns - 32K8801 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,3.9Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns
32K8801
Resistor Network,thick Film,3.9Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns 32K8801
Resistor Network,Thick Film,3.9KOhms,100WV, 2+/-% Tol,-100,100ppm-TC,5 808-Case RoHS Compliant: Yes

Resistor Network,Thick Film,3.9KOhms,100WV,2+/-% Tol,-100,100ppm-TC,5808-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 751370-4306R-102-392LF 50-4306R-102-392LF 4306R-2-392LF-ND 32K8801
Product Name Electronic Wholesale - 4306R-102-392LF Resistor Resistor Networks, Arrays Resistor Network,thick Film,3.9Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns
Mounting / Packaging ThroughHole 6-SIP ThroughHole; 6-SIP
Resistance Range 3900 ohms 3900 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Number of Resistors 3 3
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details