Bourns, Inc. Resistor Networks, Arrays 4306R-102-390LF

Description
39 Ohm ±1Ohm 300mW Power Per Element Isolated 3 Resistor Network/Array ±250ppm/°C 6-SIP
Request a Quote Datasheet
Description
39 Ohm ±1Ohm 300mW Power Per Element Isolated 3 Resistor Network/Array ±250ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4306R-102-390LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4306R-102-390LF-ND
Resistor Networks, Arrays 4306R-102-390LF-ND
39 Ohm ±1Ohm 300mW Power Per Element Isolated 3 Resistor Network/Array ±250ppm/°C 6-SIP

39 Ohm ±1Ohm 300mW Power Per Element Isolated 3 Resistor Network/Array ±250ppm/°C 6-SIP

Buy Now Datasheet
Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,5808-Case Rohs Compliant Bourns - 32K8799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,5808-Case Rohs Compliant Bourns
32K8799
Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,5808-Case Rohs Compliant Bourns 32K8799
Resistor Network,Thick Film,39Ohms,100WV,-2 50,250ppm-TC,5808-Ca se RoHS Compliant: Yes

Resistor Network,Thick Film,39Ohms,100WV,-250,250ppm-TC,5808-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4306R-102-390LF-ND 32K8799
Product Name Resistor Networks, Arrays Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,5808-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Resistance Range 39 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details