Bourns, Inc. Resistance Bourns 4306R-102-102LF.

Description
Resistance:1kohm; Network Circuit Type:Isolated; No. of Elements:3Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4300R Series RoHS Compliant: Yes
Description
Resistance:1kohm; Network Circuit Type:Isolated; No. of Elements:3Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4300R Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 30AC4695 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
30AC4695
Resistance Bourns 30AC4695
Resistance:1kohm; Network Circuit Type:Isolated; No. of Elements:3Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4300R Series RoHS Compliant: Yes

Resistance:1kohm; Network Circuit Type:Isolated; No. of Elements:3Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4300R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC4695
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 1000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers