Manufacturer: Bourns Inc.
Win Source Part Number: 721711-4306R-102-102
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1k
Circuit Type: Isolated
Number of Resistors: 3
Number of Pins: 6
Power Per Element: 300mW
Categories: Resistors
Supplier Device Package: 6-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 6-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: 4306R
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Parts Dimension: 0.584" L x 0.085" W (14.83mm x 2.16mm)
Resistor-Ratio-Drift
RES ARRAY 3 RES 1K OHM 6SIP Product overview: 4306R-102-102 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-102-102 can be used for catalog matching and distributor lookup.
1k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
RES ARRAY 3 RES 1K OHM 6SIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 721711-4306R-102-102 | 50-4306R-102-102 | 4306R-2-102-ND | 4306R-102-102 |
| Product Name | Resistor Networks, Arrays - 4306R-102-102 | Resistor | Resistor Networks, Arrays | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array | |
| Mounting / Packaging | ThroughHole | 6-SIP | ThroughHole; 6-SIP | |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |