Bourns, Inc. Resistor Networks, Arrays 4306R-101-821LF

Description
820 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
820 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4306R-1-821LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4306R-1-821LF-ND
Resistor Networks, Arrays 4306R-1-821LF-ND
820 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

820 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor Network,thick Film,820Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns - 32K8762 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,820Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns
32K8762
Resistor Network,thick Film,820Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns 32K8762
Resistor Network,Thick Film,820Ohms,100WV,2 +/-% Tol,-100,100ppm-TC,5 808-Case RoHS Compliant: Yes

Resistor Network,Thick Film,820Ohms,100WV,2+/-% Tol,-100,100ppm-TC,5808-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4306R-1-821LF-ND 32K8762
Product Name Resistor Networks, Arrays Resistor Network,thick Film,820Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Resistance Range 820 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details