RES ARRAY 5 RES 47K OHM 6SIP Product overview: 4306R-101-473LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-473LF can be used for catalog matching and distributor lookup.
47k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
RESISTOR, BUSSED RESISTOR NETWORK, 5, 47KOHM, 2%, SIP; Resistance:47kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-4306R-101-473LF | 4306R-1-473LF-ND | 32K8747 |
| Product Name | Resistor | Resistor Networks, Arrays | Resistor, Bussed Resistor Network, 5, 47Kohm, 2%, Sip; Resistance Bourns |
| Technology / Construction | Thick Film | ||
| Mounting / Packaging | 6-SIP | ThroughHole; 6-SIP | SIP |
| Resistance Range | 47000 ohms | 47000 ohms | 47000 ohms |
| Power Rating | 0.7500 watts | ||
| Operating DC Voltage | 100 volts | 100 volts |