Bourns, Inc. Resistor Networks, Arrays - 4306R-101-473 4306R-101-473

Description
Manufacturer: Bourns Inc. Win Source Part Number: 856037-4306R-101-473 Series: 4300R Features: Ohm Power Per Element Resistor Network/Array Package: Bulk Family Name: 4306R Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0050
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 856037-4306R-101-473 Series: 4300R Features: Ohm Power Per Element Resistor Network/Array Package: Bulk Family Name: 4306R Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4306R-101-473
856037-4306R-101-473
Resistor Networks, Arrays - 4306R-101-473 856037-4306R-101-473
Manufacturer: Bourns Inc. Win Source Part Number: 856037-4306R-101-473 Series: 4300R Features: Ohm Power Per Element Resistor Network/Array Package: Bulk Family Name: 4306R Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0050

Manufacturer: Bourns Inc.
Win Source Part Number: 856037-4306R-101-473
Series: 4300R
Features: Ohm Power Per Element Resistor Network/Array
Package: Bulk
Family Name: 4306R
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0050

Buy Now Datasheet
RES ARRAY 5 RES 47K OHM 6SIP Product overview: 4306R-101-473 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-473 can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 47K OHM 6SIP Product overview: 4306R-101-473 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-473 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4306R-1-473-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4306R-1-473-ND
Resistor Networks, Arrays 4306R-1-473-ND
47k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

47k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 856037-4306R-101-473 50-4306R-101-473 4306R-1-473-ND
Product Name Resistor Networks, Arrays - 4306R-101-473 Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Technology / Construction Thick Film
Mounting / Packaging 6-SIP ThroughHole; 6-SIP
Resistance Range 47000 ohms 47000 ohms
Power Rating 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers