Bourns, Inc. Resistor Networks, Arrays 4306R-101-471LF

Description
470 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
470 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4306R-1-471LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4306R-1-471LF-ND
Resistor Networks, Arrays 4306R-1-471LF-ND
470 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

470 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network, 5, 470 Ohm, 0.02, Sip; Resistance Bourns - 32K8745 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 5, 470 Ohm, 0.02, Sip; Resistance Bourns
32K8745
Resistor, Bussed Resistor Network, 5, 470 Ohm, 0.02, Sip; Resistance Bourns 32K8745
RESISTOR, BUSSED RESISTOR NETWORK, 5, 470 OHM, 0.02, SIP; Resistance:470ohm; Network Circuit Type:Bussed; No. of Resistors:6Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 5, 470 OHM, 0.02, SIP; Resistance:470ohm; Network Circuit Type:Bussed; No. of Resistors:6Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4306R-1-471LF-ND 32K8745
Product Name Resistor Networks, Arrays Resistor, Bussed Resistor Network, 5, 470 Ohm, 0.02, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP SIP
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details