Bourns, Inc. Resistor Networks, Arrays - 4306R-101-393 4306R-101-393

Description
Manufacturer: Bourns Inc. Win Source Part Number: 906846-4306R-101-393 Series: 4300R Operating Temperature Range: -55°C ~ 125°C Features: 39k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP Package: 6-SIP Package: Bulk Mounting: Through Hole Family Name: 4306R Categories: Resistors Case / Package: 6-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0050
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 906846-4306R-101-393 Series: 4300R Operating Temperature Range: -55°C ~ 125°C Features: 39k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP Package: 6-SIP Package: Bulk Mounting: Through Hole Family Name: 4306R Categories: Resistors Case / Package: 6-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4306R-101-393
906846-4306R-101-393
Resistor Networks, Arrays - 4306R-101-393 906846-4306R-101-393
Manufacturer: Bourns Inc. Win Source Part Number: 906846-4306R-101-393 Series: 4300R Operating Temperature Range: -55°C ~ 125°C Features: 39k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP Package: 6-SIP Package: Bulk Mounting: Through Hole Family Name: 4306R Categories: Resistors Case / Package: 6-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0050

Manufacturer: Bourns Inc.
Win Source Part Number: 906846-4306R-101-393
Series: 4300R
Operating Temperature Range: -55°C ~ 125°C
Features: 39k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Package: 6-SIP
Package: Bulk
Mounting: Through Hole
Family Name: 4306R
Categories: Resistors
Case / Package: 6-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0050

Buy Now Datasheet
Resistor Networks, Arrays - 4306R-1-393-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4306R-1-393-ND
Resistor Networks, Arrays 4306R-1-393-ND
39k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

39k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
RES ARRAY 5 RES 39K OHM 6SIP Product overview: 4306R-101-393 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-393 can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 39K OHM 6SIP Product overview: 4306R-101-393 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-393 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network,thick Film,39Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns - 02F2958 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,39Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns
02F2958
Resistor Network,thick Film,39Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns 02F2958
Resistor Network,Thick Film,39KOhms,100WV,2 +/-% Tol,-100,100ppm-TC,5 808-Case RoHS Compliant: No

Resistor Network,Thick Film,39KOhms,100WV,2+/-% Tol,-100,100ppm-TC,5808-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 906846-4306R-101-393 4306R-1-393-ND 50-4306R-101-393 02F2958
Product Name Resistor Networks, Arrays - 4306R-101-393 Resistor Networks, Arrays Resistor Resistor Network,thick Film,39Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging ThroughHole ThroughHole; 6-SIP 6-SIP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Category / Application General Use
Resistance Range 39000 ohms 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers