Bourns, Inc. Resistor Networks, Arrays - 4306R-101-272LF 4306R-101-272LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 721710-4306R-101-272 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2.7k Circuit Type: Bussed Number of Resistors: 5 Number of Pins: 6 Power Per Element: 200mW Categories: Resistors Supplier Device Package: 6-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 6-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: 4306R Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Parts Dimension: 0.584" L x 0.085" W (14.83mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 721710-4306R-101-272 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2.7k Circuit Type: Bussed Number of Resistors: 5 Number of Pins: 6 Power Per Element: 200mW Categories: Resistors Supplier Device Package: 6-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 6-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: 4306R Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Parts Dimension: 0.584" L x 0.085" W (14.83mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4306R-101-272LF
721710-4306R-101-272LF
Resistor Networks, Arrays - 4306R-101-272LF 721710-4306R-101-272LF
Manufacturer: Bourns Inc. Win Source Part Number: 721710-4306R-101-272 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2.7k Circuit Type: Bussed Number of Resistors: 5 Number of Pins: 6 Power Per Element: 200mW Categories: Resistors Supplier Device Package: 6-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 6-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: 4306R Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Parts Dimension: 0.584" L x 0.085" W (14.83mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 721710-4306R-101-272LF
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 2.7k
Circuit Type: Bussed
Number of Resistors: 5
Number of Pins: 6
Power Per Element: 200mW
Categories: Resistors
Supplier Device Package: 6-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 6-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: 4306R
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Parts Dimension: 0.584" L x 0.085" W (14.83mm x 2.16mm)
Resistor-Ratio-Drift: 50ppm/°C

Buy Now
RES ARRAY 5 RES 2.7K OHM 6SIP Product overview: 4306R-101-272LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-272LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 2.7K OHM 6SIP Product overview: 4306R-101-272LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-272LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4306R-1-272LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4306R-1-272LF-ND
Resistor Networks, Arrays 4306R-1-272LF-ND
2.7k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

2.7k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor Network,thick Film,2.7Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns - 32K8730 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,2.7Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns
32K8730
Resistor Network,thick Film,2.7Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns 32K8730
Resistor Network,Thick Film,2.7KOhms,100WV, 2+/-% Tol,-100,100ppm-TC,5 808-Case RoHS Compliant: Yes

Resistor Network,Thick Film,2.7KOhms,100WV,2+/-% Tol,-100,100ppm-TC,5808-Case RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - 4306R-101-272LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4306R-101-272LF
Resistor Networks, Arrays 4306R-101-272LF
RES ARRAY 5 RES 2.7K OHM 6SIP

RES ARRAY 5 RES 2.7K OHM 6SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 721710-4306R-101-272LF 50-4306R-101-272LF 4306R-1-272LF-ND 32K8730 4306R-101-272LF
Product Name Resistor Networks, Arrays - 4306R-101-272LF Resistor Resistor Networks, Arrays Resistor Network,thick Film,2.7Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns Resistor Networks, Arrays
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Chip Array
Mounting / Packaging ThroughHole 6-SIP ThroughHole; 6-SIP
Resistance Range 2700 ohms 2700 ohms 2700 ohms 2700 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details