Bourns, Inc. Resistor 4306R-101-222LF

Description
RES ARRAY 5 RES 2.2K OHM 6SIP Product overview: 4306R-101-222LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-222LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 5 RES 2.2K OHM 6SIP Product overview: 4306R-101-222LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-222LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 5 RES 2.2K OHM 6SIP Product overview: 4306R-101-222LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-222LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 2.2K OHM 6SIP Product overview: 4306R-101-222LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-222LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4306R-1-222LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4306R-1-222LF-ND
Resistor Networks, Arrays 4306R-1-222LF-ND
2.2k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

2.2k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4306R-101-222LF
856036-4306R-101-222LF
Resistor Networks, Arrays - 4306R-101-222LF 856036-4306R-101-222LF
Manufacturer: Bourns Inc. Win Source Part Number: 856036-4306R-101-222 LF Series: 4300R Features: Ohm Power Per Element Resistor Network/Array Package: Bulk Family Name: 4306R Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0050 Other Part Number: 4306R101222LF, 4306R-1-222LF, 4306R-101-222LF-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 856036-4306R-101-222LF
Series: 4300R
Features: Ohm Power Per Element Resistor Network/Array
Package: Bulk
Family Name: 4306R
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0050
Other Part Number: 4306R101222LF, 4306R-1-222LF, 4306R-101-222LF-ND

Buy Now Datasheet
Resistor, Bussed Resistor Network 5, 2.2Kohm, 2%, Sip; Resistance Bourns - 32K8725 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 5, 2.2Kohm, 2%, Sip; Resistance Bourns
32K8725
Resistor, Bussed Resistor Network 5, 2.2Kohm, 2%, Sip; Resistance Bourns 32K8725
RESISTOR, BUSSED RESISTOR NETWORK 5, 2.2KOHM, 2%, SIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 5, 2.2KOHM, 2%, SIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-4306R-101-222LF 4306R-1-222LF-ND 856036-4306R-101-222LF 32K8725
Product Name Resistor Resistor Networks, Arrays Resistor Networks, Arrays - 4306R-101-222LF Resistor, Bussed Resistor Network 5, 2.2Kohm, 2%, Sip; Resistance Bourns
Technology / Construction Thick Film
Mounting / Packaging 6-SIP ThroughHole; 6-SIP SIP
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Power Rating 0.7500 watts
Operating DC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details