220 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
RES ARRAY 5 RES 220 OHM 6SIP Product overview: 4306R-101-221LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-221LF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 808255-4306R-101-221
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 220
Circuit Type: Bussed
Number of Resistors: 5
Number of Pins: 6
Power Per Element: 200mW
Supplier Device Package: 6-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.584" L x 0.085" W (14.83mm x 2.16mm)
Manufacturer Package: 6-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Resistor-Ratio-Drift
Part Number Series: 4306R
RESISTOR, BUSSED RESISTOR NETWORK, 5, 220 OHM, 0.02, SIP; Resistance:220ohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors
RES ARRAY 5 RES 220 OHM 6SIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 4306R-1-221LF-ND | 50-4306R-101-221LF | 808255-4306R-101-221LF | 32K8724 | 4306R-101-221LF |
| Product Name | Resistor Networks, Arrays | 220 OHM Resistor | Resistor Networks, Arrays - 4306R-101-221LF | Resistor, Bussed Resistor Network, 5, 220 Ohm, 0.02, Sip; Resistance Bourns | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | Chip Array | |
| Category / Application | General Use | ||||
| Mounting / Packaging | ThroughHole; 6-SIP | 6-SIP | ThroughHole | SIP | |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | 220 ohms | 220 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % |