Bourns, Inc. Resistor Networks, Arrays 4306R-101-203LF

Description
20k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
20k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4306R-1-203LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4306R-1-203LF-ND
Resistor Networks, Arrays 4306R-1-203LF-ND
20k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

20k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4306R-101-203LF
721709-4306R-101-203LF
Resistor Networks, Arrays - 4306R-101-203LF 721709-4306R-101-203LF
Manufacturer: Bourns Inc. Win Source Part Number: 721709-4306R-101-203 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 20k Circuit Type: Bussed Number of Resistors: 5 Number of Pins: 6 Power Per Element: 200mW Categories: Resistors Supplier Device Package: 6-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 6-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 4306R Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Parts Dimension: 0.584" L x 0.085" W (14.83mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 721709-4306R-101-203LF
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 20k
Circuit Type: Bussed
Number of Resistors: 5
Number of Pins: 6
Power Per Element: 200mW
Categories: Resistors
Supplier Device Package: 6-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 6-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 4306R
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Parts Dimension: 0.584" L x 0.085" W (14.83mm x 2.16mm)
Resistor-Ratio-Drift: 50ppm/°C

Buy Now
RES ARRAY 5 RES 20K OHM 6SIP Product overview: 4306R-101-203LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-203LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 20K OHM 6SIP Product overview: 4306R-101-203LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-203LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Bussed Resistor Network, 5, 20Kohm, 2%, Sip; Resistance Bourns - 32K8722 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 5, 20Kohm, 2%, Sip; Resistance Bourns
32K8722
Resistor, Bussed Resistor Network, 5, 20Kohm, 2%, Sip; Resistance Bourns 32K8722
RESISTOR, BUSSED RESISTOR NETWORK, 5, 20KOHM, 2%, SIP; Resistance:20kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 5, 20KOHM, 2%, SIP; Resistance:20kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4306R-1-203LF-ND 721709-4306R-101-203LF 50-4306R-101-203LF 32K8722
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4306R-101-203LF Resistor Resistor, Bussed Resistor Network, 5, 20Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP ThroughHole 6-SIP SIP
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers