Bourns, Inc. Resistance Bourns 4306R-101-202LF.

Description
Resistance:2kohm; Network Circuit Type:Bussed; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes
Description
Resistance:2kohm; Network Circuit Type:Bussed; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 28AC9436 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
28AC9436
Resistance Bourns 28AC9436
Resistance:2kohm; Network Circuit Type:Bussed; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

Resistance:2kohm; Network Circuit Type:Bussed; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC9436
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 2000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers