Bourns, Inc. Resistor Networks, Arrays 4306R-101-106

Description
10M Ohm ±5% 200mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP
Request a Quote Datasheet
Description
10M Ohm ±5% 200mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4306R-101-106-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4306R-101-106-ND
Resistor Networks, Arrays 4306R-101-106-ND
10M Ohm ±5% 200mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP

10M Ohm ±5% 200mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP

Buy Now Datasheet
Resistor Network,thick Film,10Mohms,100Wv,5+/-% Tol,-250,250Ppm-Tc,5808-Case Rohs Compliant Bourns - 75K9794 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,10Mohms,100Wv,5+/-% Tol,-250,250Ppm-Tc,5808-Case Rohs Compliant Bourns
75K9794
Resistor Network,thick Film,10Mohms,100Wv,5+/-% Tol,-250,250Ppm-Tc,5808-Case Rohs Compliant Bourns 75K9794
Resistor Network,Thick Film,10MOhms,100WV,5 +/-% Tol,-250,250ppm-TC,5 808-Case RoHS Compliant: No

Resistor Network,Thick Film,10MOhms,100WV,5+/-% Tol,-250,250ppm-TC,5808-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4306R-101-106-ND 75K9794
Product Name Resistor Networks, Arrays Resistor Network,thick Film,10Mohms,100Wv,5+/-% Tol,-250,250Ppm-Tc,5808-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Resistance Range 1.00E7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details