Bourns, Inc. Resistor Networks, Arrays 4304M-104-221/331L

Description
220, 330 Ohm ±2% 250mW Power Per Element Dual Terminator 4 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
220, 330 Ohm ±2% 250mW Power Per Element Dual Terminator 4 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4304M-104-221/331L-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4304M-104-221/331L-ND
Resistor Networks, Arrays 4304M-104-221/331L-ND
220, 330 Ohm ±2% 250mW Power Per Element Dual Terminator 4 Resistor Network/Array ±100ppm/°C 4-SIP

220, 330 Ohm ±2% 250mW Power Per Element Dual Terminator 4 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns - 32K8640 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns
32K8640
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns 32K8640
RESISTORS NETWORK - THICK FILM MOLD SIP ROHS COMPLIANT: YES

RESISTORS NETWORK - THICK FILM MOLD SIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4304M-104-221/331L-ND 32K8640
Product Name Resistor Networks, Arrays Resistors Network Thick Film Mold Sip Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 220 to 330 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details