110, 160 Ohm ±2% 250mW Power Per Element Dual Terminator 4 Resistor Network/Array ±100ppm/°C 4-SIP
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4304M-104-161/111-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | ThroughHole; 4-SIP |
| Resistance Range | 110 to 160 ohms |