Bourns, Inc. Resistor Networks, Arrays 4304M-104-121/481

Description
120, 480 Ohm ±2% 250mW Power Per Element Dual Terminator 4 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
120, 480 Ohm ±2% 250mW Power Per Element Dual Terminator 4 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4304M-104-121/481-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4304M-104-121/481-ND
Resistor Networks, Arrays 4304M-104-121/481-ND
120, 480 Ohm ±2% 250mW Power Per Element Dual Terminator 4 Resistor Network/Array ±100ppm/°C 4-SIP

120, 480 Ohm ±2% 250mW Power Per Element Dual Terminator 4 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4304M-104-121/481-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 120 to 480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers