Bourns, Inc. Resistor Networks, Arrays 4304M-104-121/191

Description
120, 190 Ohm ±2% 250mW Power Per Element Dual Terminator 4 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
120, 190 Ohm ±2% 250mW Power Per Element Dual Terminator 4 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4304M-104-121/191-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4304M-104-121/191-ND
Resistor Networks, Arrays 4304M-104-121/191-ND
120, 190 Ohm ±2% 250mW Power Per Element Dual Terminator 4 Resistor Network/Array ±100ppm/°C 4-SIP

120, 190 Ohm ±2% 250mW Power Per Element Dual Terminator 4 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4304M-104-121/191-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 120 to 190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers