Bourns, Inc. Resistor Networks, Arrays 4304M-102-121LF

Description
120 Ohm ±2% 400mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
120 Ohm ±2% 400mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4304M-102-121LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4304M-102-121LF-ND
Resistor Networks, Arrays 4304M-102-121LF-ND
120 Ohm ±2% 400mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

120 Ohm ±2% 400mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns - 32K8630 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns
32K8630
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns 32K8630
RESISTORS NETWORK - THICK FILM MOLD SIP ROHS COMPLIANT: YES

RESISTORS NETWORK - THICK FILM MOLD SIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4304M-102-121LF-ND 32K8630
Product Name Resistor Networks, Arrays Resistors Network Thick Film Mold Sip Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 120 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers