Bourns, Inc. Resistor 4116R001472

Description
DISCONTINUED BY MANUFACTURER, THICK FILM RESISTOR, NETWORK SERIES: 4100, RESISTANCE: 4.7KOHM, RESISTANCE TOLERANCE:+/- 2 %, POWER RATING: 2.25W, VOLTAGE RATING:100V, TEMPERATURE COEFFICIENT:+/-100 PPM, PACKAGE/CASE:16-DIP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THICK FILM RESISTOR, NETWORK SERIES: 4100, RESISTANCE: 4.7KOHM, RESISTANCE TOLERANCE:+/- 2 %, POWER RATING: 2.25W, VOLTAGE RATING:100V, TEMPERATURE COEFFICIENT:+/-100 PPM, PACKAGE/CASE:16-DIP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 3015445 - Radwell International
Willingboro, NJ, United States
Resistor
3015445
Resistor 3015445
DISCONTINUED BY MANUFACTURER, THICK FILM RESISTOR, NETWORK SERIES: 4100, RESISTANCE: 4.7KOHM, RESISTANCE TOLERANCE:+/- 2 %, POWER RATING: 2.25W, VOLTAGE RATING:100V, TEMPERATURE COEFFICIENT:+/-100 PPM, PACKAGE/CASE:16-DIP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THICK FILM RESISTOR, NETWORK SERIES: 4100, RESISTANCE: 4.7KOHM, RESISTANCE TOLERANCE:+/- 2 %, POWER RATING: 2.25W, VOLTAGE RATING:100V, TEMPERATURE COEFFICIENT:+/-100 PPM, PACKAGE/CASE:16-DIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 3015445
Product Name Resistor
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details