Bourns, Inc. Resistor Networks, Arrays 4116R-3-361/781

Description
"360, 780 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"360, 780 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-3-361/781-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-3-361/781-ND
Resistor Networks, Arrays 4116R-3-361/781-ND
"360, 780 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"360, 780 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistors Network Thick Film Mold Dip Bourns - 04B6370 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network Thick Film Mold Dip Bourns
04B6370
Resistors Network Thick Film Mold Dip Bourns 04B6370
RESISTORS NETWORK - THICK FILM MOLD DIP

RESISTORS NETWORK - THICK FILM MOLD DIP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4116R-3-361/781-ND 04B6370
Product Name Resistor Networks, Arrays Resistors Network Thick Film Mold Dip Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 360 to 780 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers