Bourns, Inc. Resistor Networks, Arrays 4116R-3-331/471LF

Description
"330, 470 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"330, 470 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-3-331/471LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-3-331/471LF-ND
Resistor Networks, Arrays 4116R-3-331/471LF-ND
"330, 470 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"330, 470 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,330Ohms,100Wv,2+/-% Tol,8631-Case Rohs Compliant Bourns - 32K8610 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,330Ohms,100Wv,2+/-% Tol,8631-Case Rohs Compliant Bourns
32K8610
Resistor Network,thick Film,330Ohms,100Wv,2+/-% Tol,8631-Case Rohs Compliant Bourns 32K8610
Resistor Network,Thick Film,330Ohms,100WV,2 +/-% Tol,8631-Case RoHS Compliant: Yes

Resistor Network,Thick Film,330Ohms,100WV,2+/-% Tol,8631-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4116R-3-331/471LF-ND 32K8610
Product Name Resistor Networks, Arrays Resistor Network,thick Film,330Ohms,100Wv,2+/-% Tol,8631-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 330 to 470 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details