Bourns, Inc. Resistor Networks, Arrays 4116R-3-221/331

Description
"220, 330 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"220, 330 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-3-221/331-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-3-221/331-ND
Resistor Networks, Arrays 4116R-3-221/331-ND
"220, 330 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"220, 330 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
RES NTWRK 28 RES MULT OHM 16DIP Product overview: 4116R-3-221/331 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-3-221/331 can be used for catalog matching and distributor lookup.

RES NTWRK 28 RES MULT OHM 16DIP Product overview: 4116R-3-221/331 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-3-221/331 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4116R-3-221/331
763573-4116R-3-221/331
Resistor Networks, Arrays - 4116R-3-221/331 763573-4116R-3-221/331
Manufacturer: Bourns Inc. Win Source Part Number: 763573-4116R-3-221/3 31 Series: 4100R Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 220, 330 Circuit Type: Dual Terminator Number of Resistors: 28 Number of Pins: 16 Power Per Element: 125mW Family Name: 4100R Categories: Resistors Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm) Manufacturer Package: 16-DIP Height - Seated (Maximum): 0.185" (4.69mm) Alternative Parts (Cross-Reference): MDP16-05-221/331G; MDP1605 221/331G D04; 4116R-3-221/331LF; ; Introduction Date: September 16, 2005 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763573-4116R-3-221/331
Series: 4100R
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 220, 330
Circuit Type: Dual Terminator
Number of Resistors: 28
Number of Pins: 16
Power Per Element: 125mW
Family Name: 4100R
Categories: Resistors
Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm)
Manufacturer Package: 16-DIP
Height - Seated (Maximum): 0.185" (4.69mm)
Alternative Parts (Cross-Reference): MDP16-05-221/331G; MDP1605 221/331G D04; 4116R-3-221/331LF; ;
Introduction Date: September 16, 2005
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Res, Net, Dual Terminator, 220R/330R; Resistance Bourns - 13F9604 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Dual Terminator, 220R/330R; Resistance Bourns
13F9604
Res, Net, Dual Terminator, 220R/330R; Resistance Bourns 13F9604
RES, NET, DUAL TERMINATOR, 220R/330R; Resistance:-; Network Circuit Type:Dual Terminator; No. of Resistors:28Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:125mW RoHS Compliant: No

RES, NET, DUAL TERMINATOR, 220R/330R; Resistance:-; Network Circuit Type:Dual Terminator; No. of Resistors:28Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:125mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4116R-3-221/331-ND 50-4116R-3-221/331 763573-4116R-3-221/331 13F9604
Product Name Resistor Networks, Arrays Resistor Resistor Networks, Arrays - 4116R-3-221/331 Res, Net, Dual Terminator, 220R/330R; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP 16-DIP (0.300", 7.62mm) ThroughHole DIP
Resistance Range 220 to 330 ohms 220 ohms 220 to 330 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details