Bourns, Inc. Resistor Networks, Arrays 4116R-3-221/271

Description
"220, 270 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"220, 270 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-3-221/271-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-3-221/271-ND
Resistor Networks, Arrays 4116R-3-221/271-ND
"220, 270 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"220, 270 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,220Ohms,100Wv,2+/-% Tol,8631-Case Bourns - 04B6362 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,220Ohms,100Wv,2+/-% Tol,8631-Case Bourns
04B6362
Resistor Network,thick Film,220Ohms,100Wv,2+/-% Tol,8631-Case Bourns 04B6362
Resistor Network,Thick Film,220Ohms,100WV,2 +/-% Tol,8631-Case

Resistor Network,Thick Film,220Ohms,100WV,2+/-% Tol,8631-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4116R-3-221/271-ND 04B6362
Product Name Resistor Networks, Arrays Resistor Network,thick Film,220Ohms,100Wv,2+/-% Tol,8631-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 220 to 270 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers