"1.5k, 3.3k Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
RESISTORS NETWORK - THICK FILM MOLD DIP
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4116R-3-152/332-ND | 04B6358 |
| Product Name | Resistor Networks, Arrays | Resistors Network Thick Film Mold Dip Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; "16-DIP | |
| Resistance Range | 1500 to 3300 ohms | |
| Tolerance | 2 +/- % |