Bourns, Inc. Resistor Networks, Arrays 4116R-2-822LF

Description
"8.2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"8.2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-2-822LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-2-822LF-ND
Resistor Networks, Arrays 4116R-2-822LF-ND
"8.2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"8.2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor, Bussed Resistor Network 15, 8.2Kohm 2%, Dip; Resistance Bourns - 32K8599 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 15, 8.2Kohm 2%, Dip; Resistance Bourns
32K8599
Resistor, Bussed Resistor Network 15, 8.2Kohm 2%, Dip; Resistance Bourns 32K8599
RESISTOR, BUSSED RESISTOR NETWORK 15, 8.2KOHM 2%, DIP; Resistance:8.2kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 15, 8.2KOHM 2%, DIP; Resistance:8.2kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4116R-2-822LF-ND 32K8599
Product Name Resistor Networks, Arrays Resistor, Bussed Resistor Network 15, 8.2Kohm 2%, Dip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP DIP
Resistance Range 8200 ohms 8200 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers