Bourns, Inc. Resistor Networks, Arrays 4116R-2-683LF

Description
"68k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"68k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-2-683LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-2-683LF-ND
Resistor Networks, Arrays 4116R-2-683LF-ND
"68k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"68k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4116R-2-683LF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

RIA Isolated Array -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
Category / Application Precision Resistor
Mounting / Packaging Axial Leads
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details